NEN-ISO 12161

Road vehicles - Endurance braking systems of motor vehicles and towed vehicles - Test procedures

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 37
ICS Code (Braking systems): 43.040.40
scope:

This International Standard specifies methods for testing the endurance braking systems of vehicles of categories M N and O (excluding M1, N1, O1 and O2) which are designed to comply with ECE-R 13/09 with supplement 1 to 6. The values given in square brackets are taken from ECE Regulation No. 13 for information. All endurance test procedures are based on the principle of equivalent energy absorption and procedures which are not suitable to support this principle are not considered. The principle of equivalent energy allows the base test parameters to be adapted to the variations occurring under real conditions compared to theoretical values.

Document History

NEN-ISO 12161
September 1, 2006
Road vehicles - Endurance braking systems of motor vehicles and towed vehicles - Test procedures
This International Standard specifies methods for testing the endurance braking systems of vehicles of categories M N and O (excluding M1, N1, O1 and O2) which are designed to comply with ECE-R 13/09...
Advertisement