NEN-EN 612

Eaves gutters and rainwater down-pipes from metal sheet - Definitions, classification, requirements and testing

inactive
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
ICS Code (Drainage systems): 91.140.80
scope:

Specifies requirements for factory made eaves gutters and rainwater down-pipes made from metal sheet. It establishes the general characteristics, designation system, classification, marking and quality requirements for the products. Applies to gutters and external rainwater down-pipes that are supported by metal brackets and used to drain away rainwater. The shape and dimensions of a gutter are defined by the quantity of water to be drained away from the roof to the down-pipes and by architectural design requirements. The ability of the system to handle the water depends upon the design of the roof and the dimensions of the gutter and the down-pipes. Specifies the requirements for gutters and rainwater down-pipes which enable these products to meet all usual service conditions such as catching and draining away rainwater, melted snow or ice water from a building to a drainage system or a sewer outside the building. Requirements for fixings, supporting construction, flashings or the method of making joints between the different components are not included in this standard.

Document History

February 1, 2005
Eaves gutters with bead stiffened fronts and rainwater pipes with seamed joints made of metal sheet
This document specifies requirements for eaves gutters and rainwater down-pipes made from metal sheet. It establishes the general characteristics, designation system, classification, marking and...
March 1, 1997
Eaves gutters and rainwater down-pipes of metal sheet - Definitions, classification and requirements
A description is not available for this item.
April 1, 1996
Eaves gutters and rainwater down-pipes of metal sheet - Definitions, classification and requirements
Specifies requirements for factory made eaves gutters and rainwater down-pipes made from metal sheet. It establishes the general characteristics, designation system, classification, marking and...
NEN-EN 612
February 1, 1992
Eaves gutters and rainwater down-pipes from metal sheet - Definitions, classification, requirements and testing
Specifies requirements for factory made eaves gutters and rainwater down-pipes made from metal sheet. It establishes the general characteristics, designation system, classification, marking and...
Advertisement