NEN-ISO 12620

Computer applications in terminology - Data categories

inactive
Organization: NEN
Publication Date: 1 June 2000
Status: inactive
Page Count: 80
ICS Code (Terminology (principles and coordination)): 01.020
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

Specifies data categories for recording terminological information in both computerized and non-computerized environments and for the interchange and retrieval of terminological information independent of the local software applications or hardware environments in which these data categories are used.

Document History

January 1, 2010
Terminology and other language and content resources - Specification of data categories and management of a Data Category Registry for language resources
This International Standard provides guidelines concerning constraints related to the implementation of a Data Category Registry (DCR) applicable to all types of language resources, for example,...
NEN-ISO 12620
June 1, 2000
Computer applications in terminology - Data categories
Specifies data categories for recording terminological information in both computerized and non-computerized environments and for the interchange and retrieval of terminological information...
Advertisement