NEN - NPR-ISO/IEC TR 15504-5

Information technology - Software process assessment - Part 5: An assessment model and indicator guidance

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1999
Status: inactive
Page Count: 132
ICS Code (Software): 35.080
scope:

Defines an example of assessment model that meets the requirements of ISO/IEC TR 15504 and that supports the performance of an assessment by providing indicators for guidance on the interpretation of the process purposes and process attributes defined in ISO/IEC TR 15504-2. Provides guidance, by example, on the definition, selection and use of assessment indicators.

Document History

NPR-ISO/IEC TR 15504-5
July 1, 1999
Information technology - Software process assessment - Part 5: An assessment model and indicator guidance
Defines an example of assessment model that meets the requirements of ISO/IEC TR 15504 and that supports the performance of an assessment by providing indicators for guidance on the interpretation of...

References

Advertisement