NEN-ISO 22621-1

Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 1: General

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 38
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This part of ISO 22621 specifies the general properties of polyamide (PA) compounds for the manufacture of pipes, fittings and valves made from these compounds, intended to be buried and used for the supply of gaseous fuels at maximum operating pressures (MOP) up to and including 20 bar1). It also specifies the test parameters for the test methods to which it refers. This part of ISO 22621 establishes a calculation and design scheme on which to base the MOP of a piping system.

Document History

NEN-ISO 22621-1
November 1, 2007
Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 1: General
This part of ISO 22621 specifies the general properties of polyamide (PA) compounds for the manufacture of pipes, fittings and valves made from these compounds, intended to be buried and used for the...
Advertisement