NEN 10489-5

Methods of measurement for radio equipment used in the mobile services - Part 5: Receivers employing single sideband techniques R3E, H3E or J3E

active, Most Current
Organization: NEN
Publication Date: 1 June 1988
Status: active
Page Count: 164
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This standard refers specifically to mobile radio receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the reception of voice and other types of signals, using single-sideband amplitude modulation. This standard is intended to be used in conjunction with IEC Publication 489-1: Part 1: General Definitions and Standard Conditions of Measurement. The supplementary terms and definitions and the conditions of measurement set forth in this standard are intended for type tests and may be used also for acceptance tests.

Document History

NEN 10489-5
June 1, 1988
Methods of measurement for radio equipment used in the mobile services - Part 5: Receivers employing single sideband techniques R3E, H3E or J3E
This standard refers specifically to mobile radio receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the reception of voice and other types of signals, using...
Advertisement