NEN 11270-1

Capacitors for microwave ovens - Part 1: General

active, Most Current
Organization: NEN
Publication Date: 1 March 1997
Status: active
Page Count: 52
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
ICS Code (Capacitors): 31.060
scope:

Applies to capacitors for microwave ovens operating at rated a.c. voltages of up to 3000 V and a superimposed d.c. voltage of up to 0,8 2 times the value of rated a.c. voltage. Outlines capacitors with a metal case and an upper rated maximum temperature of up to 100 °C, non-self-healing, with metal foil electrodes and dielectrcs of paper and/or plastic, impregnated with a suitable oil.

Document History

NEN 11270-1
March 1, 1997
Capacitors for microwave ovens - Part 1: General
Applies to capacitors for microwave ovens operating at rated a.c. voltages of up to 3000 V and a superimposed d.c. voltage of up to 0,8 2 times the value of rated a.c. voltage. Outlines capacitors...
Advertisement