NEN 3550
Cements conforming to NEN-EN 197-1 or NEN-EN 14216 with additional special properties - Definitions and requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
This standard gives definitions of and where relevant specifications for the follow cement conforming to NEN-EN 197-1 or NEN-EN 14216 of which the colour is approximately white. The standard is applicable to the use of this cements as a binding agent.
Document History
September 1, 2012
Cements conforming to NEN-EN 197-1 or NEN-EN 14216 with additional special properties - Definitions and requirements
This standard gives definitions of and where relevant specifications for the follow cement conforming to NEN-EN 197-1 or NEN-EN 14216 of which the colour is approximately white. The standard is...
NEN 3550
May 1, 2012
Cements conforming to NEN-EN 197-1 or NEN-EN 14216 with additional special properties - Definitions and requirements
This standard gives definitions of and where relevant specifications for the follow cement conforming to NEN-EN 197-1 or NEN-EN 14216 of which the colour is approximately white. The standard is...
January 1, 2006
Cements conforming to NEN-EN 197-1, NEN-EN 197-4 or NEN-EN 14216 with additional special properties - Definitions and requirements
This standard gives definitions of specifications of the following types of cement: - cement conforming to NEN-EN 197-1 or NEN-EN 14216 of which the colour is approximately white; - cement conforming...
September 1, 2005
Cements conforming to NEN-EN 197-1, NEN-EN 197-4 or NEN-EN 14216 with additional special properties - Definitions and requirements
This standard gives definitions of specifications of the following types of cement: - cement conforming to NEN-EN 197-1 or NEN-EN 14216 of which the colour is approximately white; - cement conforming...
March 1, 2002
Common cements conforming to NEN-EN 197-1, with additional special properties - Definitions and requirements
A description is not available for this item.
December 1, 2001
Common cements conforming to NEN-EN 197-1, with additional special properties - Definitions and requirements
A description is not available for this item.
May 1, 1995
Cement - Definitions, requirements and inspection
A description is not available for this item.
March 1, 1995
Cement - Definitions, requirements and inspection
A description is not available for this item.
September 1, 1986
Cement - Definitions, requirements and inspection
A description is not available for this item.
December 1, 1979
Cement - Definitions, requirements and inspection
A description is not available for this item.