NEN 6457

Water and water containing suspended matter - Determination of arsenic content by atomic absorption spectrometry (graphite furnace technique)

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
Page Count: 4
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

The standard is applicable for water with a content of insoluble matter less than 100 mg/l (according to NEN 6484) and an electrical conductance less than 1500 mS/m (according to NEN-ISO 7888). The detection limit is about 2 µg/l.

Document History

NEN 6457
July 1, 1994
Water and water containing suspended matter - Determination of arsenic content by atomic absorption spectrometry (graphite furnace technique)
The standard is applicable for water with a content of insoluble matter less than 100 mg/l (according to NEN 6484) and an electrical conductance less than 1500 mS/m (according to NEN-ISO 7888). The...
November 1, 1981
Water - Determination of arsenic content by atomic absorption spectrometry (graphite furnace technique)
A description is not available for this item.

References

Advertisement