NPFC - MIL-DTL-28693

HOSE, RUBBER, OIL AND GASOLINE DISCHARGE, SMOOTH BORE, LIGHTWEIGHT BUOYANT TYPE, LONGITUDINALLY REINFORCED, 6 INCH

inactive
Buy Now
Organization: NPFC
Publication Date: 1 October 2007
Status: inactive
Page Count: 18
scope:

This specification covers a hose, rubber, oil and gasoline discharge, smooth bore, lightweight buoyant type, longitudinally reinforced, 6 inch furnished with couplings and a hose support ring. The system is intended for use as part of a buoyant fueling system. The maximum working pressure of this hose is 150psi (1 MPa).

intended Use:

Hose covered by this specification is intended for transfer of oil and gasoline as part of a buoyant fueling system.

Document History

December 9, 2022
HOSE, RUBBER, OIL AND GASOLINE DISCHARGE, SMOOTH BORE, LIGHTWEIGHT BUOYANT TYPE, LONGITUDINALLY REINFORCED, 6 INCH
A description is not available for this item.
September 29, 2016
HOSE, RUBBER, OIL AND GASOLINE DISCHARGE, SMOOTH BORE, LIGHTWEIGHT BUOYANT TYPE, LONGITUDINALLY REINFORCED, 6 INCH
This specification covers a hose, rubber, oil and gasoline discharge, smooth bore, lightweight buoyant type, longitudinally reinforced, 6 inch furnished with couplings and a hose support ring. The...
MIL-DTL-28693
October 1, 2007
HOSE, RUBBER, OIL AND GASOLINE DISCHARGE, SMOOTH BORE, LIGHTWEIGHT BUOYANT TYPE, LONGITUDINALLY REINFORCED, 6 INCH
This specification covers a hose, rubber, oil and gasoline discharge, smooth bore, lightweight buoyant type, longitudinally reinforced, 6 inch furnished with couplings and a hose support ring. The...
March 29, 1993
HOSE, RUBBER, OIL AND GASOLINE DISCHARGE, SMOOTH BORE, LIGHTWEIGHT BUOYANT TYPE, LONGITUDINALLY REINFORCED, 6 INCH
This specification covers a 6-inch, lightweight, smooth bore, longitudinally reinforced oil and gasoline discharge rubber hose, furnished with couplings and a hose support ring. The system is...

References

Advertisement