NEN-EN 2753

Aerospace Series - Nuts, anchor, self-locking, fixed, single lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/235°C

active, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: active
ICS Code (Nuts): 49.030.30
scope:

Specifies the characteristics of self-locking, fixed, single lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated.

Document History

NEN-EN 2753
July 1, 1996
Aerospace Series - Nuts, anchor, self-locking, fixed, single lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/235°C
Specifies the characteristics of self-locking, fixed, single lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated.
Advertisement