NEN-EN 2997-015
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 015: Jam-nut mounted receptacle with integrated accessory - Product standard
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of jam-nut mounted receptacles with integrated accessory in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 4. For contacts, filler plugs associated with this receptacle see EN 2997-002. For plugs, see EN 2997-008 and EN 2997-016, for protective covers, see EN 2997-009, for spare jam-nuts, see EN 2997-012 and for o-rings, see EN 2997-013.
Document History