NEN-EN 3155-034
Aerospace series - Electrical contacts used in elements of connection - Part 034: Contacts, electrical, triaxial, size 08, male, type D, crimp, class R - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the required characteristics, tests and tooling applicable to male electrical triaxial contacts, size 08, type D, crimp, class R, used in element of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated female contacts are defined in EN 3155-035 and EN 3155-043.
Document History
NEN-EN 3155-034
October 1, 2007
Aerospace series - Electrical contacts used in elements of connection - Part 034: Contacts, electrical, triaxial, size 08, male, type D, crimp, class R - Product standard
This standard specifies the required characteristics, tests and tooling applicable to male electrical triaxial contacts, size 08, type D, crimp, class R, used in element of connection according to EN...