NEN-EN 3323

Aerospace series - Bolts with double hexagon head, relieved shank long thread, - In heat resisting steel FE-PM 38 (FV 535) - Classification: 1 000 MPa/550 °C

active, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: active
Page Count: 21
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of double hexagon head bolts with relieved shank and long thread in heat resisting steel FM-PM 38, tensile strength class 1 000 MPa at room temperature. The maximum test temperature of the material is 550 °C. These bolts are to be used in aerospace fastening systems, of parts made in titanium, mainly stressed in tension.

Document History

NEN-EN 3323
March 1, 2009
Aerospace series - Bolts with double hexagon head, relieved shank long thread, - In heat resisting steel FE-PM 38 (FV 535) - Classification: 1 000 MPa/550 °C
This standard specifies the characteristics of double hexagon head bolts with relieved shank and long thread in heat resisting steel FM-PM 38, tensile strength class 1 000 MPa at room temperature....
Advertisement