NEN-EN 2469

Aerospace series - Steel FE-PA3901 (X1CrNi18-10) - Air melted - Softened - Wires - 0,4 mm ≤ D ≤ 12,5 mm - 450 MPa ≤ Rm ≤ 650 MPa

active, Most Current
Organization: NEN
Publication Date: 1 April 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PA3901 (X1CrNi18-10) Air melted Softened Wires 0,4 mm ≤ D ≤ 12,5 mm;450 MPa ≤ Rm ≤ 650 MPa for aerospace applications.

Document History

NEN-EN 2469
April 1, 2007
Aerospace series - Steel FE-PA3901 (X1CrNi18-10) - Air melted - Softened - Wires - 0,4 mm ≤ D ≤ 12,5 mm - 450 MPa ≤ Rm ≤ 650 MPa
This standard specifies the requirements relating to: Steel FE-PA3901 (X1CrNi18-10) Air melted Softened Wires 0,4 mm ≤ D ≤ 12,5 mm;450 MPa ≤ Rm ≤ 650 MPa for aerospace applications.
Advertisement