NEN-EN 3248

Aerospace series - Pipe coupling 8°30' in titanium alloy - Adaptors, reduced pipe end, with lockring

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the characteristics for adaptors with reduced pipe end for pipe couplings 8°30', in titanium alloy, for installing in a boss, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: -55 °C to 135 °C.

Document History

NEN-EN 3248
October 1, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Adaptors, reduced pipe end, with lockring
Specifies the characteristics for adaptors with reduced pipe end for pipe couplings 8°30', in titanium alloy, for installing in a boss, for aerospace applications. Nominal pressure: up to 28000 kPa....
Advertisement