NEN-EN 3386
Aerospace series - Rings retaining, radial mounting, steel, phosphated
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Washers and other locking elements): | 49.030.50 |
scope:
This standard defines the characteristics of radial mounting retaining rings, in steel, phosphated, for aerospace applications. These retaining rings are used only when EN 3384 cannot be used for installation problems. The phosphating restricts the use at temperatures not exceeding 200 °C.
Document History
NEN-EN 3386
March 1, 2012
Aerospace series - Rings retaining, radial mounting, steel, phosphated
This standard defines the characteristics of radial mounting retaining rings, in steel, phosphated, for aerospace applications. These retaining rings are used only when EN 3384 cannot be used for...