NEN-ISO/IEC ISP 12067-2

Information technology - International Standardized Profile RB - Relaying the connection-mode Network Service - Part 2: LAN Subnetwork-dependent, media-independent requirements

active, Most Current
Organization: NEN
Publication Date: 1 October 2000
Status: active
Page Count: 18
ICS Code (Multilayer applications): 35.100.05
scope:

Specifies subnetwork-dependent requirements applicable to an interworking unit attached to a LAN and using the ISO 8802-2 LLC type 2 protocol, irrespective of the LAN medium. The operation of an interworking unit may involve relaying from one subnetwork to another, and those subnetworks need to be of the same type. This part applies only to communication over those subnetworks which are LANs using ISO 8802-2 LLC type 2.

Document History

NEN-ISO/IEC ISP 12067-2
October 1, 2000
Information technology - International Standardized Profile RB - Relaying the connection-mode Network Service - Part 2: LAN Subnetwork-dependent, media-independent requirements
Specifies subnetwork-dependent requirements applicable to an interworking unit attached to a LAN and using the ISO 8802-2 LLC type 2 protocol, irrespective of the LAN medium. The operation of an...

References

Advertisement