NEN-IEC 60404-8-6

Magnetic materials - Part 8-6: Specifications for individual materials - Soft magnetic metallic materials

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 46
ICS Code (Magnetic materials): 29.030
scope:

Specifies the general requirements, magnetic properties, geometric characteristics and tolerances as well as inspection procedures for pure iron, silicon-iron, nickel-iron and cobalt-iron. The materials are in the form of bar, billet, sheet, strip or wire. The alloys covered correspond to those defined by classes A, C1, C2, E1 to E4 and F1 to F3 in IEC 60404-1.

Document History

May 1, 2007
Magnetic materials - Part 8-6: Specifications for individual materials - Soft magnetic metallic materials
A description is not available for this item.
NEN-IEC 60404-8-6
September 1, 1999
Magnetic materials - Part 8-6: Specifications for individual materials - Soft magnetic metallic materials
Specifies the general requirements, magnetic properties, geometric characteristics and tolerances as well as inspection procedures for pure iron, silicon-iron, nickel-iron and cobalt-iron. The...

References

Advertisement