NEN-EN 50008
Low voltage switchgear and controlgear for industrial use - Inductive proximity switches - Form A, for direct current, 3 or 4 terminals
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1989 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard specifies only inductive proximity switches for direct current, in cylindrical form, with 3 or 4 terminals for rated voltage not exceeding 48 V. Two types are included : Embeddable in metal;Not embeddable in metal.
Document History
NEN-EN 50008
September 1, 1989
Low voltage switchgear and controlgear for industrial use - Inductive proximity switches - Form A, for direct current, 3 or 4 terminals
This standard specifies only inductive proximity switches for direct current, in cylindrical form, with 3 or 4 terminals for rated voltage not exceeding 48 V. Two types are included : Embeddable in...