NEN-ISO 8098
Cycles - Safety requirements for bicycles for young children
| Organization: | NEN |
| Publication Date: | 1 September 2002 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Cycles): | 43.150 |
| ICS Code (Equipment for children): | 97.190 |
scope:
Specifies safety and performance requirements and test methods for bicyles for young children, in respect of the design, assembly and testing of bicycles and sub-assemblies. Guidelines for instructions on the use and care of bicycles are also provided. Applies to bicycles with a maximum saddle height between 435 mm and 635 mm, and propelled by a transmittted drive to the rear wheel. Applies to bicycles with or without stabilizers.
Document History