NEN-EN 4611-007

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 007: Nickel plated copper - Operating temperatures, between –65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 March 2012
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use in the onboard electrical systems of aircraft at operating temperatures between - 65 °C and 150 °C, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are suitable for airframe use without additional protection. In case of conflict between this European Standard and other referenced documents the requirements of this European Standard should take precedence

Document History

NEN-EN 4611-007
March 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 007: Nickel plated copper - Operating temperatures, between –65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for...
Advertisement