NEN-ISO 10372

Hydraulic fluid power - Four- and five-port servovalves - Mounting surfaces

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 14
ICS Code (Control components): 23.100.50
scope:

Specifies the dimensions of surfaces on which servovalves are mounted in order to ensure interchangeability. Applies primarily to electrohydraulic flow-control servovalves. In addition, may be used for pressure-control servovalves. If the valve is used in a three-port application, either service port (A and B) may be omitted.

Document History

NEN-ISO 10372
December 1, 1995
Hydraulic fluid power - Four- and five-port servovalves - Mounting surfaces
Specifies the dimensions of surfaces on which servovalves are mounted in order to ensure interchangeability. Applies primarily to electrohydraulic flow-control servovalves. In addition, may be used...
Advertisement