NEN-ISO 7176-5

Wheelchairs - Part 5: Determination of dimensions, mass and manoeuvring space

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 90
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 7176 specifies methods for the determination of wheelchair dimensions and mass. This includes specific methods for the determination of outside dimensions when the wheelchair is occupied by a reference occupant and the required manoeuvring space needed for wheelchair manoeuvres commonly carried out in daily life. This part of ISO 7176 specifies requirements for the disclosure of the dimensions and masses and contains five informative annexes. Annex A specifies methods for the determination of technical dimensions that can be important to the performance of the wheelchair. Annex B provides detailed information about pivot width and reversing width. Annex C provides detailed information about the turning diameter. Annex D provides details on determining the wheelchair longitudinal axis and wheelchair centre-point. Annex E provides technical guidelines and recommendations for many of the measurements specified to facilitate improved understanding, design and construction of wheelchairs. This part of ISO 7176 is applicable to manual wheelchairs and electrically powered wheelchairs (including scooters).

Document History

NEN-ISO 7176-5
June 1, 2008
Wheelchairs - Part 5: Determination of dimensions, mass and manoeuvring space
This part of ISO 7176 specifies methods for the determination of wheelchair dimensions and mass. This includes specific methods for the determination of outside dimensions when the wheelchair is...
October 1, 1989
Wheelchairs - Part 5: Determination of overall dimensions, mass and turning space
This part of ISO 7176 specifies methods for determining overall dimensions (both ready for occupation and folded), mass and minimum turning space of wheelchairs (manual and electric).
Advertisement