NEN-ISO 10705-4

Water quality - Detection and enumeration of bacteriophages - Part 4: Enumeration of bacteriophages infecting Bacteroides fragilis

active, Most Current
Organization: NEN
Publication Date: 2 February 2002
Status: active
Page Count: 26
ICS Code (Microbiology of water): 07.100.20
scope:

This part of ISO 10705 specifies a method for the detection and enumeration of bacteriophages infecting Bacteroides fragilis by incubating the sample with an appropriate host-strain. The method is applicable to all kinds of water, sediments and sludge extracts, where necessary after dilution. In the case of low phage numbers, a pre-concentration step may be necessary for which a separate International Standard has been developed. The method is also applicable to shellfish extracts.

Document History

NEN-ISO 10705-4
February 2, 2002
Water quality - Detection and enumeration of bacteriophages - Part 4: Enumeration of bacteriophages infecting Bacteroides fragilis
This part of ISO 10705 specifies a method for the detection and enumeration of bacteriophages infecting Bacteroides fragilis by incubating the sample with an appropriate host-strain. The method is...
Advertisement