NEN-ISO/IEC 1989

Information technology - Programming languages - COBOL

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 882
ICS Code (Languages used in information technology): 35.060
scope:

This International Standard specifies the syntax and semantics of COBOL. Its purpose is to promote a high degree of machine independence to permit the use of COBOL on a variety of data processing systems. This International Standard specifies: - The form of a compilation group written in COBOL. - The effect of compiling a compilation group. - The effect of executing run units. - The elements of the language for which a conforming implementation is required to supply a definition. - The elements of the language for which meaning is explicitly undefined. - The elements of the language that are dependent on the capabilities of the processor.

Document History

June 1, 2014
Information technology - Programming languages, their environments and system software interfaces - Programming language COBOL
NEN-ISO/IEC 1989 specifies the syntax and semantics of COBOL. Its purpose is to promote a high degree of machine independence to permit the use of COBOL on a variety of data processing systems. This...
August 1, 2009
Information technology - Programming languages - COBOL
A description is not available for this item.
July 1, 2006
Information technology - Programming languages - COBOL
A description is not available for this item.
July 1, 2006
Information technology - Programming languages - COBOL
A description is not available for this item.
NEN-ISO/IEC 1989
February 1, 2003
Information technology - Programming languages - COBOL
This International Standard specifies the syntax and semantics of COBOL. Its purpose is to promote a high degree of machine independence to permit the use of COBOL on a variety of data processing...

References

Advertisement