NEN-ISO 9276-2
Representation of results of particle size analysis - Part 2: Calculation of average particle sizes/diameters and moments from particle size distributions
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2001 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
scope:
To provide the relevant equations for the calculation of average particle sizes or average particle diameters from a given particle size distribution. It is assumed that the size distribution is available as a histogram. It is nevertheless also possible to apply the same mathematical treatment if the particle size distribution is represented by an analytical function.
Document History
May 1, 2014
Representation of results of particle size analysis - Part 2: Calculation of average particle sizes/diameters and moments from particle size distributions
NEN-ISO 9276-2 provides relevant equations and coherent nomenclatures for the calculation of moments, mean particle sizes and standard deviations from a given particle size distribution. Two notation...
NEN-ISO 9276-2
May 1, 2001
Representation of results of particle size analysis - Part 2: Calculation of average particle sizes/diameters and moments from particle size distributions
To provide the relevant equations for the calculation of average particle sizes or average particle diameters from a given particle size distribution. It is assumed that the size distribution is...