NEN-ISO 7111

Polymers - Thermogravimetry - Temperature scanning method

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1989
Status: inactive
Page Count: 1
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard defines the general conditions for making thermogravimetric measurements on polymers. Thermogravimetric data may be used to determine the initial temperature and rate of decomposition of polymers; at the same time, the amounts of volatiles, additives, and fillers can also be measured. This International Standard is applicable to polymers in the form of powders and to fabricated shapes reduced to appropiate particle size. The normal operating temperature range is from ambient temperature up to 600 or 800 ° C (depending on the apparatus).

Document History

NEN-ISO 7111
April 1, 1989
Polymers - Thermogravimetry - Temperature scanning method
This International Standard defines the general conditions for making thermogravimetric measurements on polymers. Thermogravimetric data may be used to determine the initial temperature and rate of...
Advertisement