NEN-IEC 62233

Measurement methods for electromagnetic fields of household appliances and similar apparatus with regard to human exposure

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 100
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This International Standard deals with electromagnetic fields up to 300 GHz and defines methods for evaluating the electric field strength and magnetic flux density around household and similar electrical appliances, including the conditions during testing as well as measuring distances and positions. Appliances may incorporate motors, heating elements or their combination, may contain electric or electronic circuitry, and may be powered by the mains, by batteries, or by any other electrical power source. Appliances include such equipment as household electrical appliances, electric tools and electric toys. Appliances not intended for normal household use but which nevertheless may be approached by the public, or may be used by laymen, are within the scope of this standard. The fields of multifunction equipment which is subjected simultaneously to different clauses of this standard and/or other standards shall be assessed using the provisions of each clause/standard for the relevant functions in operation. Abnormal operation of the appliances is not taken into consideration. This standard includes specific elements to assess human exposure: - definition of sensor; - definition of measuring methods; - definition of operating mode for appliance under test; - definition of measuring distance and position. The measurement methods specified are valid from 10 Hz to 400 kHz. In the frequency range above 400 kHz and below 10 Hz appliances in the scope of this standard are deemed to comply without testing unless otherwise specified in IEC 60335 series.

Document History

NEN-IEC 62233
November 1, 2005
Measurement methods for electromagnetic fields of household appliances and similar apparatus with regard to human exposure
This International Standard deals with electromagnetic fields up to 300 GHz and defines methods for evaluating the electric field strength and magnetic flux density around household and similar...

References

Advertisement