NEN-ISO 3888-1
Passenger cars - Test track for a severe lane-change manoeuvre - Part 1: Double-lane change
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Road vehicles in general): | 43.020 |
scope:
Specifies the dimensions of the test track for a closed-loop test method to subjectively determine a double-lane change which is one part of the vehicle dynamics and road-holding ability of passenger cars. It is applicable to passenger cars as defined in ISO 3833. It is also applicable to light commercial vehicles up to a gross vehicle mass of 3,5 t.
Document History
NEN-ISO 3888-1
November 1, 1999
Passenger cars - Test track for a severe lane-change manoeuvre - Part 1: Double-lane change
Specifies the dimensions of the test track for a closed-loop test method to subjectively determine a double-lane change which is one part of the vehicle dynamics and road-holding ability of passenger...