SN - NS-EN 4421:2007

Aerospace series - Studs, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel - Strength class: 1 100 MPa (at ambient temperature)

active, Most Current
Organization: SN
Publication Date: 1 October 2007
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4421:2007
October 1, 2007
Aerospace series - Studs, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel - Strength class: 1 100 MPa (at ambient temperature)
A description is not available for this item.
Advertisement