NEN-ISO/IEC 14776-342
Information technology - Small Computer System Interface - Part 342: Controller Commands-2 (SCC-2)
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | active |
| Page Count: | 196 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Defines the command set extensions for SCSI storage array devices;commonly known as RAID devices. Is principally intended to be used in conjunction with, not as an alternate to, any of the SCSI command standards nor to the SCSI-3 Architecture Model (ISO/IEC 14776-411) standard. Is intended as an alternate to the SCSI-3 Controller Command (ISO/IEC 14776-341) standard. The resulting commands facilitate the control and configuration od SCSI storage arrays and thus provide a common command specification for both system integrators and suppliers of SCSI storage array devices.
Document History