NEN-ISO 965-1
ISO general purpose metric screw threads - Tolerances - Part 1: Principles and basic data
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1996 |
| Status: | inactive |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
Specifies a tolerance system for threads conforming to ISO 261 which refers to the basic profile according to ISO 68. Tabulates fundamental deviations, lengths of thread engagement, diameter and pitch diameter tolerances for nut and bolt threads, as well as root contours and recommended tolerance clases.
Document History
October 1, 2021
ISO general purpose metric screw threads - Tolerances - Part 1: Principles and basic data
A description is not available for this item.
September 1, 2013
ISO general purpose metric screw threads - Tolerances - Part 1: Principles and basic data
This part of ISO 965 specifies a tolerance system for ISO general purpose metric screw threads (M) according to ISO 261. The tolerance system refers to the basic profile according to ISO 68-1.
July 1, 2009
ISO general-purpose metric screw threads - Tolerances - Part 1: Principles and basic data
A description is not available for this item.
February 1, 1999
ISO general purpose metric screw threads - Tolerances - Part 1: Principles and basic data
Specifies the basic profile for ISO general purpose metric screw threads (M) conforming ISO 261.
NEN-ISO 965-1
September 1, 1996
ISO general purpose metric screw threads - Tolerances - Part 1: Principles and basic data
Specifies a tolerance system for threads conforming to ISO 261 which refers to the basic profile according to ISO 68. Tabulates fundamental deviations, lengths of thread engagement, diameter and...