NEN-ISO 7371
Performance of houshold refrigerating appliances - Refrigerators with or without low temperature compartment
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1987 |
| Status: | inactive |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
This International Standard specifies the essential characteristics of household refrigerators with or without chiller, ice-making or frozen food storage compartments which are wholly factory assembled, and lays down the methods of test for the checking of these characteristics.
Document History
March 1, 1993
Household refrigerating appliances - Household refrigerators with or without low-temperature compartment - Characteristics and test methods
This Standard specifies the essential characteristics of household refrigerators with or without cellar, low temperature compartments which are wholly factory assembled, and lays down the methods of...
NEN-ISO 7371
February 1, 1987
Performance of houshold refrigerating appliances - Refrigerators with or without low temperature compartment
This International Standard specifies the essential characteristics of household refrigerators with or without chiller, ice-making or frozen food storage compartments which are wholly factory...