NEN-ISO 15241
Rolling bearings - Symbols for quantities
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Character symbols): | 01.075 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
Defines the presentation of symbols for physical quantities - dimensions, dimensional tolerances, accuracy, load ratings, life and so on - in the field of rolling bearings. These symbols are primarily intended for use in ISO documents relating to rolling bearings, but they are also suitable for use in other printed materials such as catalogues, drawings and pamphlets.
Document History
NEN-ISO 15241
October 1, 2001
Rolling bearings - Symbols for quantities
Defines the presentation of symbols for physical quantities - dimensions, dimensional tolerances, accuracy, load ratings, life and so on - in the field of rolling bearings. These symbols are...