NEN-ISO 6155

Machine tools - Test conditions for horizontal spindle turret and single spindle automatic lathes - Testing of the accuracy

active, Most Current
Organization: NEN
Publication Date: 1 April 1998
Status: active
Page Count: 38
ICS Code (Lathes): 25.080.10
scope:

Describes, with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests and tests for accuracy and repeatability of numerically-controlled positioning axes on general purpose and normal accuracy turret and single spindle automatic lathes. It also specifies the applicable tolerances corresponding to the above-mentioned tests.

Document History

NEN-ISO 6155
April 1, 1998
Machine tools - Test conditions for horizontal spindle turret and single spindle automatic lathes - Testing of the accuracy
Describes, with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests and tests for accuracy and repeatability of numerically-controlled positioning axes on general purpose and...
Advertisement