NEN-EN-ISO 787-24

General methods of tests for pigments and extenders - Part 24: Determination of relative tinting strength of coloured pigments and relative scattering of white pigments - Photometric methods

active, Most Current
Organization: NEN
Publication Date: 1 September 1995
Status: active
Page Count: 21
ICS Code (Pigments and extenders): 87.060.10
scope:

The method specified provide an instrumental alternative of those described in ISO 787-16 and ISO 787-17. Equal masses of a coloured material are separately dispersed in the same mass of the samewhite pigment paste. The reflectivity of each dispersion is measured photometrically. From the corresponding values of K/S the relative tinting strength is given. For measurement of the relative scattering power equal masses of a white test material and an agreed reference of the same black pigment paste. The reflectivity of each dispersion is measured photometrically at 550 nm. From the corresponding values of K/S the relative scattering power is given.

Document History

NEN-EN-ISO 787-24
September 1, 1995
General methods of tests for pigments and extenders - Part 24: Determination of relative tinting strength of coloured pigments and relative scattering of white pigments - Photometric methods
The method specified provide an instrumental alternative of those described in ISO 787-16 and ISO 787-17. Equal masses of a coloured material are separately dispersed in the same mass of the...
Advertisement