NEN-ISO 18922

Imaging materials - Processed photographic films - Methods for determining scratch resistance

active, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: active
Page Count: 22
ICS Code (Photographic paper, films and plates. Cartridges): 37.040.20
scope:

This International Standard is applicable to evaluating the scratch resistance of dry, processed photographic film. It specifies two test methods for evaluating the scratch resistance on either the emulsion or the base side. The two test methods usually give comparable results. It provides empirical laboratory tests made under controlled conditions, but does not necessarily predict the actual scratch resistance of a film in any particular commercial machine. Method A (see Clause 3) gives a measure of the minimum load requirement to produce a scratch, requires less elaborate evaluation equipment and is less stringent in its requirements of the optical condition of the specimens. Method B (see Clause 4) provides a measurement of haze produced by various stylus loads, is a more complete measure of scratch characteristics of a material and is the preferred method.

Document History

NEN-ISO 18922
June 1, 2003
Imaging materials - Processed photographic films - Methods for determining scratch resistance
This International Standard is applicable to evaluating the scratch resistance of dry, processed photographic film. It specifies two test methods for evaluating the scratch resistance on either the...
Advertisement