NEN-EN 3545-003
Aerospace series - Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures - 55 °C to 175 °C - Part 003: Connectors with female contacts - Product standard
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies connectors with female contacts in the family of rectangular electrical connectors with sealed and non-sealed rear, plastic housing, locking device, for operating temperatures from - 55 °C to 175 °C. These connectors may be used as receptacles (fixed housings) or plugs (free housings) in conjunction with the following coding and attachment system: - male coding and attachment system for mounting on a fixed housing; - female coding and attachment system for mounting on a free housing.
Document History