NEN-EN-IEC 60034-5/C1

Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification

active
Organization: NEN
Publication Date: 1 July 2001
Status: active
Page Count: 3
ICS Code (Rotating machinery in general): 29.160.01

Document History

January 1, 2007
Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification
A description is not available for this item.
NEN-EN-IEC 60034-5/C1
July 1, 2001
Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification
A description is not available for this item.
May 1, 2001
Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification
Applies to the classification of degrees of protection provided by enclosures for rotating electrical machines. It defines the requirements for protective enclosures that are in all other respects...
Advertisement