NEN-EN-IEC 60317-45

Specifications for particular types of winding wires - Part 45: Polyester enamelled round copper wire, class 130

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 28
ICS Code (Wires): 29.060.10
scope:

Specifies the requirements of enamelled round copper winding wire of class 130 with a sole coating based on polyester resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.

Document History

NEN-EN-IEC 60317-45
August 1, 1998
Specifications for particular types of winding wires - Part 45: Polyester enamelled round copper wire, class 130
Specifies the requirements of enamelled round copper winding wire of class 130 with a sole coating based on polyester resin, which may be modified providing it retains the chemical identity of the...
Advertisement