NEN-ISO 5183-1
Resistance spot welding - Electrode adaptors, male taper 1:10 - Part 1: Conical fixing, taper 1:10
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1992 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of ISO 5183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper and for which the electrode taper fits conform to ISO 1089.
Document History
NEN-ISO 5183-1
March 1, 1992
Resistance spot welding - Electrode adaptors, male taper 1:10 - Part 1: Conical fixing, taper 1:10
This part of ISO 5183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper and for which the...