NEN-EN-ISO 389-5

Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz

inactive
Organization: NEN
Publication Date: 1 June 2005
Status: inactive
Page Count: 17
ICS Code (Noise with respect to human beings): 13.140
scope:

This part of ISO 389 specifies reference equivalent threshold sound pressure levels (RETSPLs) of pure tones in the frequency range from 8 kHz to 16 kHz applicable to the calibration of air conduction audiometers for specific earphones.

Document History

December 1, 2006
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz
This part of ISO 389 specifies reference equivalent threshold sound pressure levels (RETSPLs) of pure tones in the frequency range from 8 kHz to 16 kHz applicable to the calibration of air conduction...
NEN-EN-ISO 389-5
June 1, 2005
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz
This part of ISO 389 specifies reference equivalent threshold sound pressure levels (RETSPLs) of pure tones in the frequency range from 8 kHz to 16 kHz applicable to the calibration of air conduction...
December 1, 1999
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz
Specifies reference equivalent threshold sound pressure levels (RETSPLs) of oure tones in the frequency range from 8 kHz to 16 kHz, applicable to the calibration of air conduction audiometers for...
Advertisement