NEN-ISO/IEC 9529-2
Information processing systems - Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recordings at 15 916 ftprad, on 80 tracks on each side - Part 2: Track format
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1992 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
scope:
This part of ISO/IEC 9529 specifies the track layout, the track format and the characteristics of the recorded signals.
Document History
NEN-ISO/IEC 9529-2
August 1, 1992
Information processing systems - Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recordings at 15 916 ftprad, on 80 tracks on each side - Part 2: Track format
This part of ISO/IEC 9529 specifies the track layout, the track format and the characteristics of the recorded signals.