NEN-ISO 15989

Plastics - Film and sheeting - Measurement of water-contact angle of corona-treated films

active
Organization: NEN
Publication Date: 1 December 2004
Status: active
Page Count: 22
ICS Code (Films and sheets): 83.140.10
scope:

This International Standard specifies a method of measuring the contact angle of water droplets on coronatreated polymer film surfaces and subsequently determining the wetting tension of the film. The method is applicable to practically any polymer film. It is not applicable, however, if the surface of the film exhibits a chemical affinity for water.

Document History

May 1, 2007
Plastics - Film and sheeting - Measurement of water-contact angle of corona-treated films
A description is not available for this item.
NEN-ISO 15989
December 1, 2004
Plastics - Film and sheeting - Measurement of water-contact angle of corona-treated films
This International Standard specifies a method of measuring the contact angle of water droplets on coronatreated polymer film surfaces and subsequently determining the wetting tension of the film....
Advertisement