NEN-EN 50043

Low-voltage switchgear and controlgear for industrial use - Size numbers and gauges for flat connections

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1988
Status: inactive
Page Count: 8
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This standard applies to flat connections of low-voltage switchgear and controlgear by means of flat terminals with one clearance hole, or one threaded hole, or one screw or stud, which are designed for the connection of rectangular bars or of lugs for round conductors. The extension of this standard to terminals with 2, 3 or 4 clearance of threaded holes, screws or studs is under consideration.

Document History

NEN-EN 50043
August 1, 1988
Low-voltage switchgear and controlgear for industrial use - Size numbers and gauges for flat connections
This standard applies to flat connections of low-voltage switchgear and controlgear by means of flat terminals with one clearance hole, or one threaded hole, or one screw or stud, which are designed...
Advertisement