NEN-EN 3291
Aerospace Series - Bearings, airframe rolling - Single row self-aligning roller bearings in steel, cadmium plated - Diameter series 3 and 4 - Dimensions and loads
| Organization: | NEN |
| Publication Date: | 1 April 1994 |
| Status: | active |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard specifies the characterics of single row self-aligning roller bearings in steel, cadmium plated, of diameter series 3 and 4 designed to withstand only slow rotations, oscillations and/or swivelling under load. They are intended for use between fixed and moving parts of the aircraft structure and their control mechanisms. The airframe rolling bearings defined in this standard are used from -54°C to +150°C. However, being lubricated with the following greases: - very high pressure grease, ester type (code A), operational range -73°C to +121°C or very high pressure grease, synthetic hydrocarbons, general purposes (code B), operational range -54°C to +177°C (see EN 3280), their field of application when lubricated with Code A grease is limited to +121°C.
Document History