NEN - NPR-IEC/PAS 61169-39

Radio-frequency connectors - Part 39: Sectional specification for CQM series quick lock RF connectors

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 30
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

CQM Series quick lock connectors with characteristic impedance 50 ? are used for high power microwave applications, connecting with RF cables or microstrips. The operating frequency limit is at least 4 GHz. This PAS is a sectional specification providing information and rules for the preparation of detail specifications for CQM series quick lock RF connectors together with the pro forma blank detail specification. It also prescribes mating interface dimensions for general purpose connectors, dimensional details of standard test connectors grade 0, gauging information and tests selected from QC 220000 (IEC 61169-1), applicable to all detail specifications relating to CQM series connectors. This specification indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

Document History

NPR-IEC/PAS 61169-39
June 1, 2008
Radio-frequency connectors - Part 39: Sectional specification for CQM series quick lock RF connectors
CQM Series quick lock connectors with characteristic impedance 50 ? are used for high power microwave applications, connecting with RF cables or microstrips. The operating frequency limit is at least...

References

Advertisement