NEN-EN 3567-001

Aerospace series - In-line couplers for use in multiplex data bus systems in accordance with MIL-STD-1553B - Part 001: Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 December 2001
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Specifies the electrical, mechanical and environmental characteristics, test methods, test groups and quality assurance for in-line couplers and other components used in the composition of the transmission lines of multiplex databus systems in accordance with MIL-STD-1553B. These couplers may be used at operating temperatures of -65 °C to 150 °C or 200 °C and at altitudes up to 30000 m or an altitude as defined in the product standard.

Document History

NEN-EN 3567-001
December 1, 2001
Aerospace series - In-line couplers for use in multiplex data bus systems in accordance with MIL-STD-1553B - Part 001: Technical specification
Specifies the electrical, mechanical and environmental characteristics, test methods, test groups and quality assurance for in-line couplers and other components used in the composition of the...
Advertisement