NEN-EN 4352
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature)/425 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Specifies the characteristics of double hexagon headed bolts with lockwire holes relieved shank and long thread, in NI-PH2601, MoS² coated, for aerospace applications. Classification: 1550 MPa/425 °C.
Document History
NEN-EN 4352
January 1, 2006
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature)/425 °C
Specifies the characteristics of double hexagon headed bolts with lockwire holes relieved shank and long thread, in NI-PH2601, MoS² coated, for aerospace applications. Classification: 1550 MPa/425 °C.
February 1, 2003
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), MoS2 coated - Classification: 1550 MPa (at ambient temperature)/425 °C
Specifies the characteristics of double hexagon headed bolts with lockwire holes relieved shank and long thread, in NI-PH2601, MoS² coated, for aerospace applications. Classification: 1550 MPa/425 °C.